Vishay Intertechnology, Inc. 7.5 A 50 V Diode and Rectifier MBRB7H50HE3/81

Description
DIODE 7.5 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB7H50HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H50HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 7.5 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB7H50HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H50HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 A 50 V Diode and Rectifier - 280-MBRB7H50HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 A 50 V Diode and Rectifier
280-MBRB7H50HE3/81
7.5 A 50 V Diode and Rectifier 280-MBRB7H50HE3/81
DIODE 7.5 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB7H50HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H50HE3/81 can be used for catalog matching and distributor lookup.

DIODE 7.5 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB7H50HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H50HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB7H50HE3/81 - 787558-MBRB7H50HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB7H50HE3/81
787558-MBRB7H50HE3/81
Diodes, Rectifiers - Single - MBRB7H50HE3/81 787558-MBRB7H50HE3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787558-MBRB7H50HE3/8 1 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 50μA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB7H50 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 730mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SRAS850HRN; SRAS850HC0; SRAS860; SRAS860RNG; Introduction Date: March 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787558-MBRB7H50HE3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Current - Reverse Leakage @ Vr: 50μA @ 50V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MBRB7H50
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 730mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SRAS850HRN; SRAS850HC0; SRAS860; SRAS860RNG;
Introduction Date: March 14, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRB7H50HE3/81 787558-MBRB7H50HE3/81
Product Name 7.5 A 50 V Diode and Rectifier Diodes, Rectifiers - Single - MBRB7H50HE3/81
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data