Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MBRB7H45-E3/81 MBRB7H45-E3/81

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787557-MBRB7H45-E3/8 1 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB7H45 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRB7H45HE3/81; MBRB7H45HE3/45; SRAS850HC0; SRAS850; Introduction Date: March 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787557-MBRB7H45-E3/8 1 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB7H45 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRB7H45HE3/81; MBRB7H45HE3/45; SRAS850HC0; SRAS850; Introduction Date: March 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB7H45-E3/81 - 787557-MBRB7H45-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB7H45-E3/81
787557-MBRB7H45-E3/81
Diodes, Rectifiers - Single - MBRB7H45-E3/81 787557-MBRB7H45-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787557-MBRB7H45-E3/8 1 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB7H45 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRB7H45HE3/81; MBRB7H45HE3/45; SRAS850HC0; SRAS850; Introduction Date: March 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787557-MBRB7H45-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Current - Reverse Leakage @ Vr: 50μA @ 45V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MBRB7H45
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRB7H45HE3/81; MBRB7H45HE3/45; SRAS850HC0; SRAS850;
Introduction Date: March 14, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 45V 7.5A Diode and Rectifier - 280-MBRB7H45-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-MBRB7H45-E3/81
Schottky 45V 7.5A Diode and Rectifier 280-MBRB7H45-E3/81
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB7H45-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H45-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB7H45-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H45-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB7H45-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB7H45-E3/81-ND
Single Diodes MBRB7H45-E3/81-ND
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Schottky Diodes Rectifiers Diodes
Product Number 787557-MBRB7H45-E3/81 280-MBRB7H45-E3/81 MBRB7H45-E3/81-ND
Product Name Diodes, Rectifiers - Single - MBRB7H45-E3/81 Schottky 45V 7.5A Diode and Rectifier Single Diodes
VF 0.6300 volts
Unlock Full Specs
to access all available technical data