Vishay Intertechnology, Inc. Single Diodes MBRB7H35-E3/81

Description
Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB7H35-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB7H35-E3/81-ND
Single Diodes MBRB7H35-E3/81-ND
Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 35V 7.5A Diode and Rectifier - 280-MBRB7H35-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 7.5A Diode and Rectifier
280-MBRB7H35-E3/81
Schottky 35V 7.5A Diode and Rectifier 280-MBRB7H35-E3/81
DIODE SCHOTTKY 35V 7.5A TO263AB Product overview: MBRB7H35-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H35-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 7.5A TO263AB Product overview: MBRB7H35-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB7H35-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB7H35-E3/81 - 787556-MBRB7H35-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB7H35-E3/81
787556-MBRB7H35-E3/81
Diodes, Rectifiers - Single - MBRB7H35-E3/81 787556-MBRB7H35-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787556-MBRB7H35-E3/8 1 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 7.5A Current - Reverse Leakage @ Vr: 50μA @ 35V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB7H35 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): MBRB7H35HE3/81; MBRB7H35HE3/45 ; SRAS830 C0G; SRAS830HRNG; Introduction Date: March 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787556-MBRB7H35-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Current - Reverse Leakage @ Vr: 50μA @ 35V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MBRB7H35
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): MBRB7H35HE3/81; MBRB7H35HE3/45 ; SRAS830 C0G; SRAS830HRNG;
Introduction Date: March 14, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number MBRB7H35-E3/81-ND 280-MBRB7H35-E3/81 787556-MBRB7H35-E3/81
Product Name Single Diodes Schottky 35V 7.5A Diode and Rectifier Diodes, Rectifiers - Single - MBRB7H35-E3/81
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 80 volts
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details