Vishay Intertechnology, Inc. Single Diodes MBRB760-E3/81

Description
Diode Schottky 60V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 60V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB760-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB760-E3/81 - 711109-MBRB760-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB760-E3/81
711109-MBRB760-E3/81
Diodes, Rectifiers - Single - MBRB760-E3/81 711109-MBRB760-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 711109-MBRB760-E3/81 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 7.5A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 7.5A Current - Reverse Leakage at Vr: 500μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 711109-MBRB760-E3/81
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 7.5A
Current - Reverse Leakage at Vr: 500μA at 60V

Buy Now
Schottky 60V 7.5A Diode and Rectifier - 280-MBRB760-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 7.5A Diode and Rectifier
280-MBRB760-E3/81
Schottky 60V 7.5A Diode and Rectifier 280-MBRB760-E3/81
DIODE SCHOTTKY 60V 7.5A TO263AB Product overview: MBRB760-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB760-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 7.5A TO263AB Product overview: MBRB760-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB760-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB760-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB760-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB760-E3/81
DIODE SCHOTTKY 60V 7.5A TO263AB

DIODE SCHOTTKY 60V 7.5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB760-E3/81
Schottky Diodes & Rectifiers MBRB760-E3/81
Schottky Diodes & Rectifiers 7.5 Amp 60 Volt

Schottky Diodes & Rectifiers 7.5 Amp 60 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number MBRB760-E3/81GITR-ND 711109-MBRB760-E3/81 280-MBRB760-E3/81 MBRB760-E3/81 MBRB760-E3/81
Product Name Single Diodes Diodes, Rectifiers - Single - MBRB760-E3/81 Schottky 60V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data