Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single MBRB745HE3_B/I

Description
Win Source Part Number: 1076545-MBRB745HE3_B /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 7.5 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Alternative Parts (Cross-Reference): MBRB745HE3_B/IMBRB74 5HE3 B/I; MBRB745HE3-B/I; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB745HE3_A/I-ND,11 2-MBRB745HE3_B/ITR,M BRB745HE3_A/I Base Product Number: MBRB745
Request a Quote Datasheet
Description
Win Source Part Number: 1076545-MBRB745HE3_B /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 7.5 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Alternative Parts (Cross-Reference): MBRB745HE3_B/IMBRB74 5HE3 B/I; MBRB745HE3-B/I; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB745HE3_A/I-ND,11 2-MBRB745HE3_B/ITR,M BRB745HE3_A/I Base Product Number: MBRB745
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076545-MBRB745HE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076545-MBRB745HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076545-MBRB745HE3_B/I
Win Source Part Number: 1076545-MBRB745HE3_B /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 7.5 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Alternative Parts (Cross-Reference): MBRB745HE3_B/IMBRB74 5HE3 B/I; MBRB745HE3-B/I; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB745HE3_A/I-ND,11 2-MBRB745HE3_B/ITR,M BRB745HE3_A/I Base Product Number: MBRB745

Win Source Part Number: 1076545-MBRB745HE3_B/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 100 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): MBRB745HE3_B/IMBRB745HE3 B/I; MBRB745HE3-B/I;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBRB745HE3_A/I-ND,112-MBRB745HE3_B/ITR,MBRB745HE3_A/I
Base Product Number: MBRB745

Buy Now Datasheet
Single Diodes - 112-MBRB745HE3_B/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V 7.5A Diode and Rectifier - 280-MBRB745HE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-MBRB745HE3_B/I
Schottky 45V 7.5A Diode and Rectifier 280-MBRB745HE3_B/I
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745HE3_B/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745HE3_B/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745HE3_B/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745HE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB745HE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB745HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers MBRB745HE3_B/I
DIODE SCHOTTKY 45V 7.5A TO263AB

DIODE SCHOTTKY 45V 7.5A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1076545-MBRB745HE3_B/I 112-MBRB745HE3_B/ITR-ND 280-MBRB745HE3_B/I MBRB745HE3_B/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 45V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tape & Reel (TR)
Unlock Full Specs
to access all available technical data