Vishay Intertechnology, Inc. Single Diodes MBRB745HE3/81

Description
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB745HE3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB745HE3/81-ND
Single Diodes MBRB745HE3/81-ND
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V 7.5A Diode and Rectifier - 280-MBRB745HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-MBRB745HE3/81
Schottky 45V 7.5A Diode and Rectifier 280-MBRB745HE3/81
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745HE3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB745HE3/81 - 809130-MBRB745HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB745HE3/81
809130-MBRB745HE3/81
Diodes, Rectifiers - Single - MBRB745HE3/81 809130-MBRB745HE3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809130-MBRB745HE3/81 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 7.5A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 840mV at 15A Current - Reverse Leakage at Vr: 100μA at 45V Part Number Series: MBRB745

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809130-MBRB745HE3/81
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 15A
Current - Reverse Leakage at Vr: 100μA at 45V
Part Number Series: MBRB745

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB745HE3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB745HE3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB745HE3/81
DIODE SCHOTTKY 45V 7.5A TO263AB

DIODE SCHOTTKY 45V 7.5A TO263AB

Supplier's Site
Single Diodes - MBRB745HE3/81 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRB745HE3/81
Single Diodes MBRB745HE3/81
DIODE SCHOTTKY 45V 7.5A TO263AB

DIODE SCHOTTKY 45V 7.5A TO263AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number MBRB745HE3/81-ND 280-MBRB745HE3/81 809130-MBRB745HE3/81 MBRB745HE3/81 MBRB745HE3/81
Product Name Single Diodes Schottky 45V 7.5A Diode and Rectifier Diodes, Rectifiers - Single - MBRB745HE3/81 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data