Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216296-MBRB745
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: MBRB745
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 7.5A
Current - Reverse Leakage at Vr: 100μA at 45V
Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 45V 7.5A TO263AB Product overview: MBRB745 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB745 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 7.5A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1216296-MBRB745 | MBRB745-ND | 280-MBRB745 | MBRB745 |
| Product Name | Diodes, Rectifiers - Single - MBRB745 | Single Diodes | Schottky 45V 7.5A Diode and Rectifier | Single Diodes |
| Life Cycle Stage | Obsolete |