Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998937-MBRB4045CTTRL
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: MBRB4045CTTRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB4045CTTRLP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 998937-MBRB4045CTTRLP | 280-MBRB4045CTTRLP |
| Product Name | Schottky Diodes - MBRB4045CTTRLP | Schottky 20A 45V Diode and Rectifier |
| RoHS Compliant | RoHS |