Vishay Intertechnology, Inc. Schottky 90V Diode and Rectifier MBRB30H90CTHE3/81

Description
DIODE ARRAY SCHOTTKY 90V TO263AB Product overview: MBRB30H90CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CTHE3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 90V TO263AB Product overview: MBRB30H90CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CTHE3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V Diode and Rectifier - 286-MBRB30H90CTHE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V Diode and Rectifier
286-MBRB30H90CTHE3/81
Schottky 90V Diode and Rectifier 286-MBRB30H90CTHE3/81
DIODE ARRAY SCHOTTKY 90V TO263AB Product overview: MBRB30H90CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CTHE3/8 1 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 90V TO263AB Product overview: MBRB30H90CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CTHE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB30H90CTHE3/81 - 926003-MBRB30H90CTHE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30H90CTHE3/81
926003-MBRB30H90CTHE3/81
Diodes, Rectifiers - Arrays - MBRB30H90CTHE3/81 926003-MBRB30H90CTHE3/81
Manufacturer: Vishay Win Source Part Number: 926003-MBRB30H90CTHE 3/81 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 90 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MBRB30 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 926003-MBRB30H90CTHE3/81
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 90 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MBRB30
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRB30H90CTHE3/81 926003-MBRB30H90CTHE3/81
Product Name Schottky 90V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB30H90CTHE3/81
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK)
Unlock Full Specs
to access all available technical data