Vishay Intertechnology, Inc. 90V 15A Diode and Rectifier MBRB30H90CT-E3/81

Description
DIODE ARR SCHOTT 90V 15A TO263AB Product overview: MBRB30H90CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CT-E3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 90V 15A TO263AB Product overview: MBRB30H90CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CT-E3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90V 15A Diode and Rectifier - 286-MBRB30H90CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90V 15A Diode and Rectifier
286-MBRB30H90CT-E3/81
90V 15A Diode and Rectifier 286-MBRB30H90CT-E3/81
DIODE ARR SCHOTT 90V 15A TO263AB Product overview: MBRB30H90CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CT-E3/8 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 90V 15A TO263AB Product overview: MBRB30H90CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H90CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB30H90CT-E3/81 - 787554-MBRB30H90CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30H90CT-E3/81
787554-MBRB30H90CT-E3/81
Diodes, Rectifiers - Arrays - MBRB30H90CT-E3/81 787554-MBRB30H90CT-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787554-MBRB30H90CT-E 3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 5μA @ 90V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: MBRB30H90CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 90V Alternative Parts (Cross-Reference): MBRB30H90CTHE3/81 ; MBRB30H90CTHE3/45; MBRB60H100CTT4G; DF30JC10; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787554-MBRB30H90CT-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5μA @ 90V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: MBRB30H90CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 90V
Alternative Parts (Cross-Reference): MBRB30H90CTHE3/81 ; MBRB30H90CTHE3/45; MBRB60H100CTT4G; DF30JC10;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Diode Arrays - MBRB30H90CT-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 90V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 90V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB30H90CT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB30H90CT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB30H90CT-E3/81
DIODE ARR SCHOTT 90V 15A TO263AB

DIODE ARR SCHOTT 90V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRB30H90CT-E3/81 787554-MBRB30H90CT-E3/81 MBRB30H90CT-E3/81-ND MBRB30H90CT-E3/81
Product Name 90V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB30H90CT-E3/81 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky
VF 0.8200 volts 0.8200 volts
Unlock Full Specs
to access all available technical data