Vishay Intertechnology, Inc. 60V 15A Diode and Rectifier MBRB30H60CT-E3/81

Description
DIODE ARR SCHOTT 60V 15A TO263AB Product overview: MBRB30H60CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CT-E3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 15A TO263AB Product overview: MBRB30H60CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CT-E3/8 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 15A Diode and Rectifier - 286-MBRB30H60CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 15A Diode and Rectifier
286-MBRB30H60CT-E3/81
60V 15A Diode and Rectifier 286-MBRB30H60CT-E3/81
DIODE ARR SCHOTT 60V 15A TO263AB Product overview: MBRB30H60CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CT-E3/8 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 15A TO263AB Product overview: MBRB30H60CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H60CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRB30H60CT-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB30H60CT-E3/81 - 137518-MBRB30H60CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30H60CT-E3/81
137518-MBRB30H60CT-E3/81
Diodes, Rectifiers - Arrays - MBRB30H60CT-E3/81 137518-MBRB30H60CT-E3/81
Manufacturer: Vishay Win Source Part Number: 137518-MBRB30H60CT-E 3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A Current - Reverse Leakage @ Vr: 60μA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 137518-MBRB30H60CT-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A
Current - Reverse Leakage @ Vr: 60μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB30H60CT-E3/81
Schottky Diodes & Rectifiers MBRB30H60CT-E3/81
Schottky Diodes & Rectifiers 60 Volt 30A Dual Common-Cathode

Schottky Diodes & Rectifiers 60 Volt 30A Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB30H60CT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB30H60CT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB30H60CT-E3/81
DIODE ARR SCHOTT 60V 15A TO263AB

DIODE ARR SCHOTT 60V 15A TO263AB

Supplier's Site
Diode Arrays MBRB30H60CT-E3/81
DIODE ARRAY SCHOTTKY 60V TO263AB

DIODE ARRAY SCHOTTKY 60V TO263AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays
Product Number 286-MBRB30H60CT-E3/81 MBRB30H60CT-E3/81GITR-ND 137518-MBRB30H60CT-E3/81 MBRB30H60CT-E3/81 MBRB30H60CT-E3/81 MBRB30H60CT-E3/81
Product Name 60V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRB30H60CT-E3/81 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB D2PAK; D2PAK (TO-263AB) D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data