Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBRB30H35CTHE3/81 MBRB30H35CTHE3/81

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787553-MBRB30H35CTHE 3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 80μA @ 35V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBRB30H35CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): 30CTQ035S; RB228NS-30; RB228NS-30FH; MBRB2530; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787553-MBRB30H35CTHE 3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 80μA @ 35V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBRB30H35CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): 30CTQ035S; RB228NS-30; RB228NS-30FH; MBRB2530; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB30H35CTHE3/81 - 787553-MBRB30H35CTHE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30H35CTHE3/81
787553-MBRB30H35CTHE3/81
Diodes, Rectifiers - Arrays - MBRB30H35CTHE3/81 787553-MBRB30H35CTHE3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787553-MBRB30H35CTHE 3/81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 80μA @ 35V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBRB30H35CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): 30CTQ035S; RB228NS-30; RB228NS-30FH; MBRB2530; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787553-MBRB30H35CTHE3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 80μA @ 35V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRB30H35CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): 30CTQ035S; RB228NS-30; RB228NS-30FH; MBRB2530;
Introduction Date: May 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Automotive Schottky 35V 30A Diode and Rectifier - 286-MBRB30H35CTHE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 35V 30A Diode and Rectifier
286-MBRB30H35CTHE3/81
Automotive Schottky 35V 30A Diode and Rectifier 286-MBRB30H35CTHE3/81
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB Product overview: MBRB30H35CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H35CTHE3/8 1 can be used for catalog matching and distributor lookup.

Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB Product overview: MBRB30H35CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30H35CTHE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 787553-MBRB30H35CTHE3/81 286-MBRB30H35CTHE3/81
Product Name Diodes, Rectifiers - Arrays - MBRB30H35CTHE3/81 Automotive Schottky 35V 30A Diode and Rectifier
Diode Type Schottky; Schottky
VF 0.6200 volts
VR 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Switching Diodes - 1220877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details