Vishay Precision Group Diode Arrays MBRB30H100CT-E3/81

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB30H100CT-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8130869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130869P
Schottky Diodes & Rectifiers 8130869P
Diode Schottky 100V 30A 3-Pin(2+Tab)

Diode Schottky 100V 30A 3-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 8130869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130869
Schottky Diodes & Rectifiers 8130869
Diode Schottky 100V 30A 3-Pin(2+Tab)

Diode Schottky 100V 30A 3-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 1657157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657157
Schottky Diodes & Rectifiers 1657157
Diode Schottky 100V 30A 3-Pin(2+Tab)

Diode Schottky 100V 30A 3-Pin(2+Tab)

Supplier's Site
15 A 100 V Diode and Rectifier - 280-MBRB30H100CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 100 V Diode and Rectifier
280-MBRB30H100CT-E3/81
15 A 100 V Diode and Rectifier 280-MBRB30H100CT-E3/81
DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB30H100CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB30H100CT-E3/ 81 can be used for catalog matching and distributor lookup.

DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB30H100CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB30H100CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB30H100CT-E3/81 - 126327-MBRB30H100CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30H100CT-E3/81
126327-MBRB30H100CT-E3/81
Diodes, Rectifiers - Arrays - MBRB30H100CT-E3/81 126327-MBRB30H100CT-E3/81
Manufacturer: Vishay Win Source Part Number: 126327-MBRB30H100CT- E3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 820mV @ 15A Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 126327-MBRB30H100CT-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 15A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB30H100CT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB30H100CT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB30H100CT-E3/81
DIODE ARR SCHOT 100V 15A TO263AB

DIODE ARR SCHOT 100V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB30H100CT-E3/81
Schottky Diodes & Rectifiers MBRB30H100CT-E3/81
Schottky Diodes & Rectifiers 100 Volt 30A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 30A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number MBRB30H100CT-E3/81GITR-ND 8130869P 8130869 280-MBRB30H100CT-E3/81 126327-MBRB30H100CT-E3/81 MBRB30H100CT-E3/81 MBRB30H100CT-E3/81
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 15 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB30H100CT-E3/81 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 D2PAK; D2pak (to-263) TO-263AB D2PAK D2PAK; D2PAK (TO-263AB)
Diode Type Schottky Schottky; Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data