Vishay Intertechnology, Inc. 45V 15A Diode and Rectifier MBRB3045CT-E3/81

Description
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: MBRB3045CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3045CT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: MBRB3045CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3045CT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 15A Diode and Rectifier - 286-MBRB3045CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-MBRB3045CT-E3/81
45V 15A Diode and Rectifier 286-MBRB3045CT-E3/81
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: MBRB3045CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3045CT-E3/81 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO263AB Product overview: MBRB3045CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3045CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB3045CT-E3/81 - 926002-MBRB3045CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB3045CT-E3/81
926002-MBRB3045CT-E3/81
Diodes, Rectifiers - Arrays - MBRB3045CT-E3/81 926002-MBRB3045CT-E3/81
Manufacturer: Vishay Win Source Part Number: 926002-MBRB3045CT-E3 /81 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB3045 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB3045CT-E3/81GIDK R, MBRB3045CT-E3/81-ND, MBRB3045CT-E3/81GITR , MBRB3045CT-E3/81GICT

Manufacturer: Vishay
Win Source Part Number: 926002-MBRB3045CT-E3/81
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB3045
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRB3045CT-E3/81GIDKR, MBRB3045CT-E3/81-ND, MBRB3045CT-E3/81GITR, MBRB3045CT-E3/81GICT

Buy Now Datasheet
Diode Arrays - MBRB3045CT-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB3045CT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB3045CT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB3045CT-E3/81
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Supplier's Site
Diode Arrays MBRB3045CT-E3/81
DIODE ARRAY SCHOTTKY 45V TO263AB

DIODE ARRAY SCHOTTKY 45V TO263AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB3045CT-E3/81
Schottky Diodes & Rectifiers MBRB3045CT-E3/81
Schottky Diodes & Rectifiers 45 Volt 30A Dual Common-Cathode

Schottky Diodes & Rectifiers 45 Volt 30A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 286-MBRB3045CT-E3/81 926002-MBRB3045CT-E3/81 MBRB3045CT-E3/81GITR-ND MBRB3045CT-E3/81 MBRB3045CT-E3/81 MBRB3045CT-E3/81
Product Name 45V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB3045CT-E3/81 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Tape & Reel (TR) D2PAK; TO-263AB (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK (TO-263AB)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Schottky
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data