Vishay Intertechnology, Inc. Diode Arrays MBRB3035CTHE3_A/P

Description
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB3035CTHE3_A/P-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
35V 15A Diode and Rectifier
286-MBRB3035CTHE3_A/P
35V 15A Diode and Rectifier 286-MBRB3035CTHE3_A/P
DIODE ARR SCHOTT 35V 15A TO263AB Product overview: MBRB3035CTHE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3035CTHE3_A/ P can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 15A TO263AB Product overview: MBRB3035CTHE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3035CTHE3_A/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB3035CTHE3_A/P - 787552-MBRB3035CTHE3_A/P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB3035CTHE3_A/P
787552-MBRB3035CTHE3_A/P
Diodes, Rectifiers - Arrays - MBRB3035CTHE3_A/P 787552-MBRB3035CTHE3_A/P
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787552-MBRB3035CTHE3 _A/P Series: Automotive, AEC-Q101 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 35V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBRB3035CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): 25CTQ035S-GT4; 30CTQ035S-T4; 25CTQ035S-T4; 25CTQ035S; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787552-MBRB3035CTHE3_A/P
Series: Automotive, AEC-Q101
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRB3035CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): 25CTQ035S-GT4; 30CTQ035S-T4; 25CTQ035S-T4; 25CTQ035S;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB3035CTHE3_A/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB3035CTHE3_A/P
Discrete Semiconductor Products - Diodes - Rectifiers MBRB3035CTHE3_A/P
DIODE ARR SCHOTT 35V 15A TO263AB

DIODE ARR SCHOTT 35V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBRB3035CTHE3_A/P-ND 286-MBRB3035CTHE3_A/P 787552-MBRB3035CTHE3_A/P MBRB3035CTHE3_A/P
Product Name Diode Arrays 35V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB3035CTHE3_A/P Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data