Win Source Part Number: 1120029-MBRB3035CTHE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 20 A
Current - Reverse Leakage @ Vr: 1 mA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MBRB30
DIODE ARRAY SCHOTTKY 35V TO263AB / Diode Array 1 Pair Common Cathode Schottky 35 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Product overview: MBRB3035CTHE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 35V, 35 V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 35V, 35 V, Diode and Rectifier, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-MBRB3035CTHE3/81
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1120029-MBRB3035CTHE3/81 | 525-MBRB3035CTHE3/81 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky SMD 35V 35 V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| VF | 0.6000 volts | |
| VR | 35 volts |