Vishay Intertechnology, Inc. Diode Arrays MBRB3035CT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB3035CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
35V 15A Diode and Rectifier - 286-MBRB3035CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 15A Diode and Rectifier
286-MBRB3035CT-E3/45
35V 15A Diode and Rectifier 286-MBRB3035CT-E3/45
DIODE ARR SCHOTT 35V 15A TO263AB Product overview: MBRB3035CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3035CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 15A TO263AB Product overview: MBRB3035CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3035CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB3035CT-E3/45 - 120949-MBRB3035CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB3035CT-E3/45
120949-MBRB3035CT-E3/45
Diodes, Rectifiers - Arrays - MBRB3035CT-E3/45 120949-MBRB3035CT-E3/45
Manufacturer: Vishay Win Source Part Number: 120949-MBRB3035CT-E3 /45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 35V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 120949-MBRB3035CT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB3035CT-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB3035CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB3035CT-E3/45
DIODE ARR SCHOTT 35V 15A TO263AB

DIODE ARR SCHOTT 35V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBRB3035CT-E3/45-ND 286-MBRB3035CT-E3/45 120949-MBRB3035CT-E3/45 MBRB3035CT-E3/45
Product Name Diode Arrays 35V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB3035CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263AB D2PAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data