Manufacturer: Vishay
Win Source Part Number: 1216269-MBRB2545CTPB
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB2545CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2545CTPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1216269-MBRB2545CTPBF | 286-MBRB2545CTPBF |
| Product Name | Diodes, Rectifiers - Arrays - MBRB2545CTPBF | Schottky SMD 15A 45V Diode and Rectifier |
| Diode Type | Schottky |