Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167764-MBRB2545CTHE
Length: 10.45 mm
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 25 A
Height: 4.83 mm
Number of Pins: 3
Width: 9.14 mm
Categories: Custom Parts
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 200 µA
Max Surge Current: 150 A
Average Rectified Current: 15 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Max Reverse Voltage (DC): 45 V
Peak Reverse Current: 1 mA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1167764-MBRB2545CTHE3/81 |
| Product Name | Custom Parts - Custom Parts (J - M) - MBRB2545CTHE3/81 |