Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBRB2535CTHE3/45 MBRB2535CTHE3/45

Description
Manufacturer: Vishay Win Source Part Number: 739850-MBRB2535CTHE3 /45 Manufacturer Homepage: www.vishay.com Reference case: TO-263 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 739850-MBRB2535CTHE3 /45 Manufacturer Homepage: www.vishay.com Reference case: TO-263 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB2535CTHE3/45 - 739850-MBRB2535CTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB2535CTHE3/45
739850-MBRB2535CTHE3/45
Diodes, Rectifiers - Arrays - MBRB2535CTHE3/45 739850-MBRB2535CTHE3/45
Manufacturer: Vishay Win Source Part Number: 739850-MBRB2535CTHE3 /45 Manufacturer Homepage: www.vishay.com Reference case: TO-263 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 739850-MBRB2535CTHE3/45
Manufacturer Homepage: www.vishay.com
Reference case: TO-263
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
15 A 35 V Diode and Rectifier - 286-MBRB2535CTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 35 V Diode and Rectifier
286-MBRB2535CTHE3/45
15 A 35 V Diode and Rectifier 286-MBRB2535CTHE3/45
DIODE 15 A, 35 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC, 3 PIN, Rectifier Diode Product overview: MBRB2535CTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2535CTHE3/45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 35 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC, 3 PIN, Rectifier Diode Product overview: MBRB2535CTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2535CTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 739850-MBRB2535CTHE3/45 286-MBRB2535CTHE3/45
Product Name Diodes, Rectifiers - Arrays - MBRB2535CTHE3/45 15 A 35 V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
Switching Diodes - 8232517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers