Vishay Intertechnology, Inc. Automotive Schottky 20A 60V Diode and Rectifier MBRB20H60CTHE3_A/IQ

Description
Schottky Diodes & Rectifiers 20A, 60V, TO-263AB AEC-Q101 Qualified Product overview: MBRB20H60CTHE3_A/IQ from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB20H60CTHE3_A /IQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schottky Diodes & Rectifiers 20A, 60V, TO-263AB AEC-Q101 Qualified Product overview: MBRB20H60CTHE3_A/IQ from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB20H60CTHE3_A /IQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 20A 60V Diode and Rectifier - 280-MBRB20H60CTHE3_A/IQ - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive Schottky 20A 60V Diode and Rectifier
280-MBRB20H60CTHE3_A/IQ
Automotive Schottky 20A 60V Diode and Rectifier 280-MBRB20H60CTHE3_A/IQ
Schottky Diodes & Rectifiers 20A, 60V, TO-263AB AEC-Q101 Qualified Product overview: MBRB20H60CTHE3_A/IQ from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB20H60CTHE3_A /IQ can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 20A, 60V, TO-263AB AEC-Q101 Qualified Product overview: MBRB20H60CTHE3_A/IQ from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB20H60CTHE3_A/IQ can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - MBRB20H60CTHE3_A/IQ - 1076542-MBRB20H60CTHE3_A/IQ - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - MBRB20H60CTHE3_A/IQ
1076542-MBRB20H60CTHE3_A/IQ
Schottky Diodes - MBRB20H60CTHE3_A/IQ 1076542-MBRB20H60CTHE3_A/IQ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076542-MBRB20H60CTH E3_A/IQ Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076542-MBRB20H60CTHE3_A/IQ
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRB20H60CTHE3_A/IQ 1076542-MBRB20H60CTHE3_A/IQ
Product Name Automotive Schottky 20A 60V Diode and Rectifier Schottky Diodes - MBRB20H60CTHE3_A/IQ
Unlock Full Specs
to access all available technical data