Vishay Precision Group 100V 10A Diode and Rectifier MBRB20H100CT-E3/45

Description
DIODE ARR SCHOT 100V 10A TO263AB Product overview: MBRB20H100CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20H100CT-E3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 10A TO263AB Product overview: MBRB20H100CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20H100CT-E3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 10A Diode and Rectifier - 286-MBRB20H100CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
286-MBRB20H100CT-E3/45
100V 10A Diode and Rectifier 286-MBRB20H100CT-E3/45
DIODE ARR SCHOT 100V 10A TO263AB Product overview: MBRB20H100CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20H100CT-E3/ 45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 10A TO263AB Product overview: MBRB20H100CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20H100CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB20H100CT-E3/45 - 041442-MBRB20H100CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB20H100CT-E3/45
041442-MBRB20H100CT-E3/45
Diodes, Rectifiers - Arrays - MBRB20H100CT-E3/45 041442-MBRB20H100CT-E3/45
Manufacturer: Vishay Win Source Part Number: 041442-MBRB20H100CT- E3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 041442-MBRB20H100CT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - MBRB20H100CT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode, Dual, Schottky, 20A, 100V, To263Ab; Repetitive Peak Reverse Voltage Vishay - 26T2742 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual, Schottky, 20A, 100V, To263Ab; Repetitive Peak Reverse Voltage Vishay
26T2742
Diode, Dual, Schottky, 20A, 100V, To263Ab; Repetitive Peak Reverse Voltage Vishay 26T2742
DIODE, DUAL, SCHOTTKY, 20A, 100V, TO263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

DIODE, DUAL, SCHOTTKY, 20A, 100V, TO263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB20H100CT-E3/45
Schottky Diodes & Rectifiers MBRB20H100CT-E3/45
Schottky Diodes & Rectifiers 100 Volt 20A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 20A Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB20H100CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB20H100CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB20H100CT-E3/45
DIODE ARR SCHOT 100V 10A TO263AB

DIODE ARR SCHOT 100V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 286-MBRB20H100CT-E3/45 041442-MBRB20H100CT-E3/45 MBRB20H100CT-E3/45GI-ND 26T2742 MBRB20H100CT-E3/45 MBRB20H100CT-E3/45
Product Name 100V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB20H100CT-E3/45 Diode Arrays Diode, Dual, Schottky, 20A, 100V, To263Ab; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB D2PAK; D2PAK (TO-263AB) D2PAK
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Last Shipments
Unlock Full Specs
to access all available technical data