Vishay Intertechnology, Inc. 60V 10A Diode and Rectifier MBRB2060CTHE3_B/I

Description
DIODE ARR SCHOTT 60V 10A TO263AB Product overview: MBRB2060CTHE3_B/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTHE3_B/ I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 10A TO263AB Product overview: MBRB2060CTHE3_B/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTHE3_B/ I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A Diode and Rectifier
286-MBRB2060CTHE3_B/I
60V 10A Diode and Rectifier 286-MBRB2060CTHE3_B/I
DIODE ARR SCHOTT 60V 10A TO263AB Product overview: MBRB2060CTHE3_B/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTHE3_B/ I can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 10A TO263AB Product overview: MBRB2060CTHE3_B/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTHE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1120968-MBRB2060CTHE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1120968-MBRB2060CTHE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1120968-MBRB2060CTHE3_B/I
Win Source Part Number: 1120968-MBRB2060CTHE 3_B/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB Alternative Parts (Cross-Reference): MBRB2060CTHE3 B/I; MBRB2060CTHE3-B/I; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB2060CTHE3_A/I-ND ,MBRB2060CTHE3_A/I,1 12-MBRB2060CTHE3_B/I TR Base Product Number: MBRB2060

Win Source Part Number: 1120968-MBRB2060CTHE3_B/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
Alternative Parts (Cross-Reference): MBRB2060CTHE3 B/I; MBRB2060CTHE3-B/I;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBRB2060CTHE3_A/I-ND,MBRB2060CTHE3_A/I,112-MBRB2060CTHE3_B/ITR
Base Product Number: MBRB2060

Buy Now Datasheet
Diode Arrays - 112-MBRB2060CTHE3_B/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB2060CTHE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2060CTHE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers MBRB2060CTHE3_B/I
DIODE ARR SCHOTT 60V 10A TO263AB

DIODE ARR SCHOTT 60V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRB2060CTHE3_B/I 1120968-MBRB2060CTHE3_B/I 112-MBRB2060CTHE3_B/ITR-ND MBRB2060CTHE3_B/I
Product Name 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
VF 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers