Vishay Intertechnology, Inc. 10 A 50 V Diode and Rectifier MBRB2050CT-E3/81

Description
DIODE 10 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB2050CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2050CT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB2050CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2050CT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A 50 V Diode and Rectifier - 286-MBRB2050CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 50 V Diode and Rectifier
286-MBRB2050CT-E3/81
10 A 50 V Diode and Rectifier 286-MBRB2050CT-E3/81
DIODE 10 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB2050CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2050CT-E3/81 can be used for catalog matching and distributor lookup.

DIODE 10 A, 50 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB2050CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2050CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB2050CT-E3/81 - 787546-MBRB2050CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB2050CT-E3/81
787546-MBRB2050CT-E3/81
Diodes, Rectifiers - Arrays - MBRB2050CT-E3/81 787546-MBRB2050CT-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787546-MBRB2050CT-E3 /81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 150μA @ 50V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: MBRB2050CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): STPS20L45CG; STPS2045CG; STPS2045CG-TR; RBR20NS40AFHTL; Introduction Date: August 31, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787546-MBRB2050CT-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: MBRB2050CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): STPS20L45CG; STPS2045CG; STPS2045CG-TR; RBR20NS40AFHTL;
Introduction Date: August 31, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRB2050CT-E3/81 787546-MBRB2050CT-E3/81
Product Name 10 A 50 V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB2050CT-E3/81
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data