Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
MBRB2045CTTRL -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Vishay Intertechnology, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2045CTTRL
Description
DIODE ARR SCHOTT 45V 10A TO263AB
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIODE ARR SCHOTT 45V 10A TO263AB
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2045CTTRL
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2045CTTRL
DIODE ARR SCHOTT 45V 10A TO263AB
DIODE ARR SCHOTT 45V 10A TO263AB
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
MBRB2045CTTRL
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
D2PAK
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2222900P
Specs
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
DO-219AA
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCH20000
Specs
I
FSM
50 amps
I
F
500 mA
t
rr
5000 ns
View Details
Nexperia B.V.
Schottky 0.2A Diode and Rectifier
1PS76SB21
Specs
RoHS Compliant
RoHS
View Details
2
suppliers
Sensata Technologies
B48-2 and B48-2T Series B481E-2 Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details