Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216254-MBRB2045CT
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: MBRB2045CT
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 10A
Current - Reverse Leakage at Vr: 100μA at 45V
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1216254-MBRB2045CT |
| Product Name | Newest Parts - MBRB2045CT |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Obsolete |
| VF | 0.5700 volts |