Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807888-MBRB2045CT-E3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 10A
Current - Reverse Leakage at Vr: 100μA at 45V
Part Number Series: MBRB2045CT
DIODE ARR SCHOTT 45V 10A TO263AB Product overview: MBRB2045CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2045CT-E3/81
Schottky Diodes & Rectifiers 20 Amp 45 Volt Dual
DIODE ARR SCHOTT 45V 10A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRB2045CT-E3/81GITR-ND | 807888-MBRB2045CT-E3/81 | 286-MBRB2045CT-E3/81 | MBRB2045CT-E3/81 | MBRB2045CT-E3/81 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRB2045CT-E3/81 | 45V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK; D2PAK (TO-263AB) | D2PAK | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6500 volts | 0.6500 volts |