Vishay Intertechnology, Inc. 35V 10A Diode and Rectifier MBRB2035CTHE3/81

Description
DIODE ARR SCHOTT 35V 10A TO263AB Product overview: MBRB2035CTHE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2035CTHE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 35V 10A TO263AB Product overview: MBRB2035CTHE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2035CTHE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V 10A Diode and Rectifier - 286-MBRB2035CTHE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 10A Diode and Rectifier
286-MBRB2035CTHE3/81
35V 10A Diode and Rectifier 286-MBRB2035CTHE3/81
DIODE ARR SCHOTT 35V 10A TO263AB Product overview: MBRB2035CTHE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2035CTHE3/81 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 10A TO263AB Product overview: MBRB2035CTHE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2035CTHE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB2035CTHE3/81 - 883162-MBRB2035CTHE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB2035CTHE3/81
883162-MBRB2035CTHE3/81
Diodes, Rectifiers - Arrays - MBRB2035CTHE3/81 883162-MBRB2035CTHE3/81
Manufacturer: Vishay Win Source Part Number: 883162-MBRB2035CTHE3 /81 Features: Diode Array 1 Pair Common Cathode Schottky 35 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MBRB20 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 883162-MBRB2035CTHE3/81
Features: Diode Array 1 Pair Common Cathode Schottky 35 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MBRB20
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MBRB2035CTHE3/81-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB2035CTHE3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2035CTHE3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB2035CTHE3/81
DIODE ARR SCHOTT 35V 10A TO263AB

DIODE ARR SCHOTT 35V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRB2035CTHE3/81 883162-MBRB2035CTHE3/81 MBRB2035CTHE3/81-ND MBRB2035CTHE3/81
Product Name 35V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB2035CTHE3/81 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; TO-263AB (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 35 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data