Vishay Intertechnology, Inc. Schottky SMD 10A 100V Diode and Rectifier MBRB20100CTPBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB20100CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB20100CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 10A 100V Diode and Rectifier - 286-MBRB20100CTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 10A 100V Diode and Rectifier
286-MBRB20100CTPBF
Schottky SMD 10A 100V Diode and Rectifier 286-MBRB20100CTPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB20100CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB20100CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBRB20100CTPBF - 207730-MBRB20100CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB20100CTPBF
207730-MBRB20100CTPBF
Diodes, Rectifiers - Arrays - MBRB20100CTPBF 207730-MBRB20100CTPBF
Manufacturer: Vishay Win Source Part Number: 207730-MBRB20100CTPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 207730-MBRB20100CTPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRB20100CTPBF 207730-MBRB20100CTPBF
Product Name Schottky SMD 10A 100V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB20100CTPBF
Package Rail/Tube D2PAK; D2PAK
RoHS Compliant RoHS
IO 20 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data