Vishay Precision Group Schottky 60V 16A Diode and Rectifier MBRB1660HE3/81

Description
DIODE SCHOTTKY 60V 16A TO263AB Product overview: MBRB1660HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1660HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 16A TO263AB Product overview: MBRB1660HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1660HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 16A Diode and Rectifier - 280-MBRB1660HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 16A Diode and Rectifier
280-MBRB1660HE3/81
Schottky 60V 16A Diode and Rectifier 280-MBRB1660HE3/81
DIODE SCHOTTKY 60V 16A TO263AB Product overview: MBRB1660HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1660HE3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 16A TO263AB Product overview: MBRB1660HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1660HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB1660HE3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1660HE3/81-ND
Single Diodes MBRB1660HE3/81-ND
Diode Schottky 60V 16A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB1660HE3/81 - 926000-MBRB1660HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1660HE3/81
926000-MBRB1660HE3/81
Diodes, Rectifiers - Single - MBRB1660HE3/81 926000-MBRB1660HE3/81
Manufacturer: Vishay Win Source Part Number: 926000-MBRB1660HE3/8 1 Features: Diode Schottky 60 V 16A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MBRB16 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 926000-MBRB1660HE3/81
Features: Diode Schottky 60 V 16A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MBRB16
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1660HE3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1660HE3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1660HE3/81
DIODE SCHOTTKY 60V 16A TO263AB

DIODE SCHOTTKY 60V 16A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBRB1660HE3/81 MBRB1660HE3/81-ND 926000-MBRB1660HE3/81 MBRB1660HE3/81
Product Name Schottky 60V 16A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRB1660HE3/81 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; TO-263AB (D2PAK) D2PAK
Unlock Full Specs
to access all available technical data