The Schottky Rectifier, part number 76K7378, is designed for applications requiring a maximum repetitive peak reverse voltage of 60V and an average forward current of 16A. It features a low forward voltage drop, with a maximum of 650mV, which contributes to its high efficiency and low power loss. The device is housed in a TO-263AB package, suitable for surface mounting, and is compliant with RoHS standards. This rectifier is capable of handling peak forward surge currents of up to 150A and operates effectively in high-frequency applications. The operating junction temperature range is from -65°C to +150°C, making it versatile for various thermal environments. It is also AEC-Q101 qualified, indicating its reliability for automotive applications. Typical applications include switching mode power supplies, freewheeling diodes, and DC/DC converters.
Diode Schottky 60V 16A Surface Mount TO-263AB (D²PAK)
SCHOTTKY RECTIFIER, 16A, 60V, TO-263AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:16A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 16A, 60V, TO-263AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:16A; Diode Configuration:Single
DIODE SCHOTTKY 60V 16A TO263AB
Schottky Diodes & Rectifiers 16 Amp 60 Volt
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRB1660-E3/81GITR-ND | 76K7378 | MBRB1660-E3/81 | MBRB1660-E3/81 |
| Product Name | Single Diodes | Schottky Rectifier, 16A, 60V, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | D2PAK; TO-263 (D2PAK) | D2PAK; D2PAK (TO-263AB) | ||
| RoHS Compliant | RoHS |