Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MBRB1645HE3/81 MBRB1645HE3/81

Description
Manufacturer: Vishay Win Source Part Number: 220872-MBRB1645HE3/8 1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 220872-MBRB1645HE3/8 1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB1645HE3/81 - 220872-MBRB1645HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1645HE3/81
220872-MBRB1645HE3/81
Diodes, Rectifiers - Single - MBRB1645HE3/81 220872-MBRB1645HE3/81
Manufacturer: Vishay Win Source Part Number: 220872-MBRB1645HE3/8 1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 220872-MBRB1645HE3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Schottky 45V 16A Diode and Rectifier - 280-MBRB1645HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 16A Diode and Rectifier
280-MBRB1645HE3/81
Schottky 45V 16A Diode and Rectifier 280-MBRB1645HE3/81
DIODE SCHOTTKY 45V 16A TO263AB Product overview: MBRB1645HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645HE3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 16A TO263AB Product overview: MBRB1645HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB1645HE3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1645HE3/81-ND
Single Diodes MBRB1645HE3/81-ND
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1645HE3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1645HE3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1645HE3/81
DIODE SCHOTTKY 45V 16A TO263AB

DIODE SCHOTTKY 45V 16A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 220872-MBRB1645HE3/81 280-MBRB1645HE3/81 MBRB1645HE3/81-ND MBRB1645HE3/81
Product Name Diodes, Rectifiers - Single - MBRB1645HE3/81 Schottky 45V 16A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263AB Tape & Reel (TR) D2PAK
Unlock Full Specs
to access all available technical data