Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216237-MBRB1645
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MBRB1645
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 16A
Current - Reverse Leakage at Vr: 200μA at 45V
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1216237-MBRB1645 | MBRB1645-ND |
| Product Name | Diodes, Rectifiers - Single - MBRB1645 | Single Diodes |
| Life Cycle Stage | Obsolete |