Vishay Intertechnology, Inc. Single Diodes MBRB1645-E3/81

Description
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB1645-E3/81GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - MBRB1645-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB1645-E3/81 - 883160-MBRB1645-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1645-E3/81
883160-MBRB1645-E3/81
Diodes, Rectifiers - Single - MBRB1645-E3/81 883160-MBRB1645-E3/81
Manufacturer: Vishay Win Source Part Number: 883160-MBRB1645-E3/8 1 Features: Diode Schottky 45 V 16A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB1645 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB1645-E3/81GICT, MBRB1645E381, MBRB1645-E3/81GITR, MBRB1645-E3/81GIDKR, MBRB1645-E3/81-ND

Manufacturer: Vishay
Win Source Part Number: 883160-MBRB1645-E3/81
Features: Diode Schottky 45 V 16A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB1645
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRB1645-E3/81GICT, MBRB1645E381, MBRB1645-E3/81GITR, MBRB1645-E3/81GIDKR, MBRB1645-E3/81-ND

Buy Now Datasheet
Schottky 45V 16A Diode and Rectifier - 280-MBRB1645-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 16A Diode and Rectifier
280-MBRB1645-E3/81
Schottky 45V 16A Diode and Rectifier 280-MBRB1645-E3/81
DIODE SCHOTTKY 45V 16A TO263AB Product overview: MBRB1645-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 16A TO263AB Product overview: MBRB1645-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1645-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1645-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1645-E3/81
DIODE SCHOTTKY 45V 16A TO263AB

DIODE SCHOTTKY 45V 16A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1645-E3/81
Schottky Diodes & Rectifiers MBRB1645-E3/81
Schottky Diodes & Rectifiers 16 Amp 45 Volt

Schottky Diodes & Rectifiers 16 Amp 45 Volt

Buy Now Datasheet
Schottky Rectifier, 16A, 45V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K7373 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 16A, 45V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K7373
Schottky Rectifier, 16A, 45V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K7373
SCHOTTKY RECTIFIER, 16A, 45V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:570mV; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 16A, 45V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:570mV; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBRB1645-E3/81GICT-ND 883160-MBRB1645-E3/81 280-MBRB1645-E3/81 MBRB1645-E3/81 MBRB1645-E3/81 76K7373
Product Name Single Diodes Diodes, Rectifiers - Single - MBRB1645-E3/81 Schottky 45V 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 16A, 45V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F)
Package D2PAK; TO-263AB (D2PAK) Tape & Reel (TR) D2PAK D2PAK; D2PAK (TO-263AB)
RoHS Compliant RoHS RoHS
Life Cycle Stage Last Shipments
Unlock Full Specs
to access all available technical data