Vishay Intertechnology, Inc. 60V 7.5A Diode and Rectifier MBRB15H60CT-E3/45

Description
DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB15H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB15H60CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB15H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB15H60CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60V 7.5A Diode and Rectifier - 286-MBRB15H60CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 7.5A Diode and Rectifier
286-MBRB15H60CT-E3/45
60V 7.5A Diode and Rectifier 286-MBRB15H60CT-E3/45
DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB15H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB15H60CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB15H60CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB15H60CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBRB15H60CT-E3/45 - 719358-MBRB15H60CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB15H60CT-E3/45
719358-MBRB15H60CT-E3/45
Diodes, Rectifiers - Arrays - MBRB15H60CT-E3/45 719358-MBRB15H60CT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 719358-MBRB15H60CT-E 3/45 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Status: Obsolete Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 730mV at 7.5A Current - Reverse Leakage at Vr: 50μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 719358-MBRB15H60CT-E3/45
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 730mV at 7.5A
Current - Reverse Leakage at Vr: 50μA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB15H60CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB15H60CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB15H60CT-E3/45
DIODE ARR SCHOT 60V 7.5A TO263AB

DIODE ARR SCHOT 60V 7.5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBRB15H60CT-E3/45 719358-MBRB15H60CT-E3/45 MBRB15H60CT-E3/45
Product Name 60V 7.5A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB15H60CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data