Manufacturer: Vishay
Win Source Part Number: 1072560-MBRB15H45CTH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 630mV @ 7.5A
Current - Reverse Leakage @ Vr: 50μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Schottky Diodes & Rectifiers 15A,45V,TO-263AB AEC-Q101 Qualified
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1072560-MBRB15H45CTHE3_A/P | MBRB15H45CTHE3_A/P |
| Product Name | Diodes, Rectifiers - Arrays - MBRB15H45CTHE3_A/P | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 0.6300 volts | |
| VR | 45 volts |