Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBRB15H45CT-E3/45 MBRB15H45CT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 108733-MBRB15H45CT-E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 630mV @ 7.5A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 108733-MBRB15H45CT-E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 630mV @ 7.5A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB15H45CT-E3/45 - 108733-MBRB15H45CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB15H45CT-E3/45
108733-MBRB15H45CT-E3/45
Diodes, Rectifiers - Arrays - MBRB15H45CT-E3/45 108733-MBRB15H45CT-E3/45
Manufacturer: Vishay Win Source Part Number: 108733-MBRB15H45CT-E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 630mV @ 7.5A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 108733-MBRB15H45CT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 630mV @ 7.5A
Current - Reverse Leakage @ Vr: 50μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
45V 7.5A Diode and Rectifier - 286-MBRB15H45CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 7.5A Diode and Rectifier
286-MBRB15H45CT-E3/45
45V 7.5A Diode and Rectifier 286-MBRB15H45CT-E3/45
DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: MBRB15H45CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB15H45CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 45V 7.5A TO263AB Product overview: MBRB15H45CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB15H45CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB15H45CT-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB15H45CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB15H45CT-E3/45
DIODE ARR SCHOT 45V 7.5A TO263AB

DIODE ARR SCHOT 45V 7.5A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 108733-MBRB15H45CT-E3/45 286-MBRB15H45CT-E3/45 MBRB15H45CT-E3/45
Product Name Diodes, Rectifiers - Arrays - MBRB15H45CT-E3/45 45V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
VF 0.6300 volts 0.6300 volts
VR 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Schottky Diodes & Rectifiers - 8231659P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Schottky
Diode Applications Rectifier
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers