Vishay Intertechnology, Inc. 60V 7.5A Diode and Rectifier MBRB1560CT-E3/45

Description
DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB1560CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1560CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB1560CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1560CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 7.5A Diode and Rectifier - 286-MBRB1560CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 7.5A Diode and Rectifier
286-MBRB1560CT-E3/45
60V 7.5A Diode and Rectifier 286-MBRB1560CT-E3/45
DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB1560CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1560CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 60V 7.5A TO263AB Product overview: MBRB1560CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1560CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB1560CT-E3/45 - 1072559-MBRB1560CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB1560CT-E3/45
1072559-MBRB1560CT-E3/45
Diodes, Rectifiers - Arrays - MBRB1560CT-E3/45 1072559-MBRB1560CT-E3/45
Manufacturer: Vishay Win Source Part Number: 1072559-MBRB1560CT-E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072559-MBRB1560CT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBRB1560CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1560CT-E3/45
Schottky Diodes & Rectifiers MBRB1560CT-E3/45
Schottky Diodes & Rectifiers 60 Volt 15A Dual Common-Cathode

Schottky Diodes & Rectifiers 60 Volt 15A Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1560CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1560CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1560CT-E3/45
DIODE ARR SCHOT 60V 7.5A TO263AB

DIODE ARR SCHOT 60V 7.5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-MBRB1560CT-E3/45 1072559-MBRB1560CT-E3/45 MBRB1560CT-E3/45-ND MBRB1560CT-E3/45 MBRB1560CT-E3/45
Product Name 60V 7.5A Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB1560CT-E3/45 Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK (TO-263AB) D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Last Shipments
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky barrier dual diode - BAT74S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
6 suppliers