Vishay Intertechnology, Inc. Schottky SMD 7.5A 45V Diode and Rectifier MBRB1545CTTRLP

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 45V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB1545CTTRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 45V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB1545CTTRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 7.5A 45V Diode and Rectifier - 286-MBRB1545CTTRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 7.5A 45V Diode and Rectifier
286-MBRB1545CTTRLP
Schottky SMD 7.5A 45V Diode and Rectifier 286-MBRB1545CTTRLP
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 45V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB1545CTTRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTTRLP can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 45V V(RRM), Silicon, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: MBRB1545CTTRLP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTTRLP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBRB1545CTTRLP - 074305-MBRB1545CTTRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB1545CTTRLP
074305-MBRB1545CTTRLP
Diodes, Rectifiers - Arrays - MBRB1545CTTRLP 074305-MBRB1545CTTRLP
Manufacturer: Vishay Win Source Part Number: 074305-MBRB1545CTTRL P Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 074305-MBRB1545CTTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRB1545CTTRLP 074305-MBRB1545CTTRLP
Product Name Schottky SMD 7.5A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB1545CTTRLP
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data