Win Source Part Number: 966143-MBRB1535CTHE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 100 µA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): MBRB745-E3/45; MBRB1545CT-E3/81; VS-8TQ100S-M3; ISL9R860S3ST; VS-8TQ080S-M3; VS-8TQ080STRL-M3;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MBRB15
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 966143-MBRB1535CTHE3/81 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Schottky; Schottky |
| VF | 0.5700 volts |
| VR | 35 volts |