Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216225-MBRB1535CT
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MBRB1535CT
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 7.5A
Current - Reverse Leakage at Vr: 100μA at 35V
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOT 35V 7.5A TO263AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1216225-MBRB1535CT | MBRB1535CT-ND | MBRB1535CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRB1535CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete | Removed | |
| VF | 0.5700 volts | 0.5700 volts | |
| VR | 35 volts |