Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBRB1535CT-E3/81 MBRB1535CT-E3/81

Description
Manufacturer: Vishay Win Source Part Number: 1072555-MBRB1535CT-E 3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1072555-MBRB1535CT-E 3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB1535CT-E3/81 - 1072555-MBRB1535CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB1535CT-E3/81
1072555-MBRB1535CT-E3/81
Diodes, Rectifiers - Arrays - MBRB1535CT-E3/81 1072555-MBRB1535CT-E3/81
Manufacturer: Vishay Win Source Part Number: 1072555-MBRB1535CT-E 3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072555-MBRB1535CT-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 2085-MBRB1535CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-MBRB1535CT-E3/81
Diode and Rectifier 2085-MBRB1535CT-E3/81
ROHS Product overview: MBRB1535CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBRB1535CT-E3/8 1 can be used for catalog matching and distributor lookup.

ROHS Product overview: MBRB1535CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBRB1535CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1072555-MBRB1535CT-E3/81 2085-MBRB1535CT-E3/81
Product Name Diodes, Rectifiers - Arrays - MBRB1535CT-E3/81 Diode and Rectifier
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 0.5700 volts
VR 35 volts
Unlock Full Specs
to access all available technical data