Manufacturer: Vishay
Win Source Part Number: 207727-MBRB10H90CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 90V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
RECTIFIER DIODES,COMMON CATHODE,SCHOTTKY,90V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 207727-MBRB10H90CT | 286-MBRB10H90CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRB10H90CT | Schottky 90V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 0.7600 volts | |
| VR | 90 volts |