Vishay Intertechnology, Inc. Automotive Schottky 60V 10A Diode and Rectifier MBRB10H60HE3_A/P

Description
Diode Schottky 60V 10A Automotive 3-Pin(2+Tab) TO-263AB / DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3_A/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3_A/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 10A Automotive 3-Pin(2+Tab) TO-263AB / DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3_A/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3_A/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 60V 10A Diode and Rectifier - 280-MBRB10H60HE3_A/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60V 10A Diode and Rectifier
280-MBRB10H60HE3_A/P
Automotive Schottky 60V 10A Diode and Rectifier 280-MBRB10H60HE3_A/P
Diode Schottky 60V 10A Automotive 3-Pin(2+Tab) TO-263AB / DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3_A/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3_A/P can be used for catalog matching and distributor lookup.

Diode Schottky 60V 10A Automotive 3-Pin(2+Tab) TO-263AB / DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3_A/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3_A/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB10H60HE3_A/P - 787540-MBRB10H60HE3_A/P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB10H60HE3_A/P
787540-MBRB10H60HE3_A/P
Diodes, Rectifiers - Single - MBRB10H60HE3_A/P 787540-MBRB10H60HE3_A/P
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787540-MBRB10H60HE3_ A/P Series: Automotive, AEC-Q101 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C ~ 175°C Family Name: MBRB10H60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SRAS860; SRAS850HRNG; SRAS860RNG; SRAS860 C0; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787540-MBRB10H60HE3_A/P
Series: Automotive, AEC-Q101
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MBRB10H60
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SRAS860; SRAS850HRNG; SRAS860RNG; SRAS860 C0;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10H60HE3_A/P
Schottky Diodes & Rectifiers MBRB10H60HE3_A/P
Schottky Diodes & Rectifiers 10A,60V,TO-263AB AEC-Q101 Qualified

Schottky Diodes & Rectifiers 10A,60V,TO-263AB AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-MBRB10H60HE3_A/P 787540-MBRB10H60HE3_A/P MBRB10H60HE3_A/P
Product Name Automotive Schottky 60V 10A Diode and Rectifier Diodes, Rectifiers - Single - MBRB10H60HE3_A/P Schottky Diodes & Rectifiers
Package Tube TO-263AB-3
Unlock Full Specs
to access all available technical data