Vishay Intertechnology, Inc. Schottky 60V 10A Diode and Rectifier MBRB10H60HE3/81

Description
DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 10A Diode and Rectifier - 280-MBRB10H60HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-MBRB10H60HE3/81
Schottky 60V 10A Diode and Rectifier 280-MBRB10H60HE3/81
DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB10H60HE3/81 - 207726-MBRB10H60HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB10H60HE3/81
207726-MBRB10H60HE3/81
Diodes, Rectifiers - Single - MBRB10H60HE3/81 207726-MBRB10H60HE3/81
Manufacturer: Vishay Win Source Part Number: 207726-MBRB10H60HE3/ 81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 710mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 207726-MBRB10H60HE3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Single Diodes - MBRB10H60HE3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB10H60HE3/81-ND
Single Diodes MBRB10H60HE3/81-ND
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10H60HE3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10H60HE3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10H60HE3/81
DIODE SCHOTTKY 60V 10A TO263AB

DIODE SCHOTTKY 60V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-MBRB10H60HE3/81 207726-MBRB10H60HE3/81 MBRB10H60HE3/81-ND MBRB10H60HE3/81
Product Name Schottky 60V 10A Diode and Rectifier Diodes, Rectifiers - Single - MBRB10H60HE3/81 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263AB D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223326 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BA89202VH6127XTSA1 - 811609-BA89202VH6127XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
CT 1.1 pF
View Details
7 suppliers