Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MBRB10H60-E3/81 MBRB10H60-E3/81

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787541-MBRB10H60-E3/ 81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB10H60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBRB10H60HE3/45; MBRB10H60HE3_A/P; MBRB10H60HE3/81; MBRB10H60HE3_A/I; Introduction Date: May 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787541-MBRB10H60-E3/ 81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB10H60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBRB10H60HE3/45; MBRB10H60HE3_A/P; MBRB10H60HE3/81; MBRB10H60HE3_A/I; Introduction Date: May 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB10H60-E3/81 - 787541-MBRB10H60-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB10H60-E3/81
787541-MBRB10H60-E3/81
Diodes, Rectifiers - Single - MBRB10H60-E3/81 787541-MBRB10H60-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787541-MBRB10H60-E3/ 81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MBRB10H60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBRB10H60HE3/45; MBRB10H60HE3_A/P; MBRB10H60HE3/81; MBRB10H60HE3_A/I; Introduction Date: May 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787541-MBRB10H60-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MBRB10H60
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBRB10H60HE3/45; MBRB10H60HE3_A/P; MBRB10H60HE3/81; MBRB10H60HE3_A/I;
Introduction Date: May 29, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - MBRB10H60-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB10H60-E3/81-ND
Single Diodes MBRB10H60-E3/81-ND
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 60V 10A Diode and Rectifier - 280-MBRB10H60-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-MBRB10H60-E3/81
Schottky 60V 10A Diode and Rectifier 280-MBRB10H60-E3/81
DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB10H60-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H60-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10H60-E3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10H60-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10H60-E3/81
DIODE SCHOTTKY 60V 10A TO263AB

DIODE SCHOTTKY 60V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 787541-MBRB10H60-E3/81 MBRB10H60-E3/81-ND 280-MBRB10H60-E3/81 MBRB10H60-E3/81
Product Name Diodes, Rectifiers - Single - MBRB10H60-E3/81 Single Diodes Schottky 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.7100 volts 0.7100 volts
Unlock Full Specs
to access all available technical data