Vishay Precision Group Diodes, Rectifiers - Single - MBRB10H100-E3/81 MBRB10H100-E3/81

Description
Manufacturer: Vishay Win Source Part Number: 925998-MBRB10H100-E3 /81 Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB10 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB10H100-E3/81GIDK R, MBRB10H100E381, MBRB10H100-E3/81-ND, MBRB10H100-E3/81GICT , MBRB10H100-E3/81GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 925998-MBRB10H100-E3 /81 Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB10 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB10H100-E3/81GIDK R, MBRB10H100E381, MBRB10H100-E3/81-ND, MBRB10H100-E3/81GICT , MBRB10H100-E3/81GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB10H100-E3/81 - 925998-MBRB10H100-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB10H100-E3/81
925998-MBRB10H100-E3/81
Diodes, Rectifiers - Single - MBRB10H100-E3/81 925998-MBRB10H100-E3/81
Manufacturer: Vishay Win Source Part Number: 925998-MBRB10H100-E3 /81 Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB10 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB10H100-E3/81GIDK R, MBRB10H100E381, MBRB10H100-E3/81-ND, MBRB10H100-E3/81GICT , MBRB10H100-E3/81GITR

Manufacturer: Vishay
Win Source Part Number: 925998-MBRB10H100-E3/81
Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB10
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRB10H100-E3/81GIDKR, MBRB10H100E381, MBRB10H100-E3/81-ND, MBRB10H100-E3/81GICT, MBRB10H100-E3/81GITR

Buy Now Datasheet
Single Diodes - MBRB10H100-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - MBRB10H100-E3/81GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
10 A 100 V Diode and Rectifier - 280-MBRB10H100-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 100 V Diode and Rectifier
280-MBRB10H100-E3/81
10 A 100 V Diode and Rectifier 280-MBRB10H100-E3/81
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB10H100-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H100-E3/81 can be used for catalog matching and distributor lookup.

DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB10H100-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10H100-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10H100-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10H100-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10H100-E3/81
DIODE SCHOTTKY 100V 10A TO263AB

DIODE SCHOTTKY 100V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10H100-E3/81
Schottky Diodes & Rectifiers MBRB10H100-E3/81
Schottky Diodes & Rectifiers 100 Volt 10A Single 250 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 10A Single 250 Amp IFSM

Buy Now Datasheet
Schottky Rectifier, 10A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K7323 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K7323
Schottky Rectifier, 10A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K7323
SCHOTTKY RECTIFIER, 10A, 100V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:640mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 100V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:640mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 925998-MBRB10H100-E3/81 MBRB10H100-E3/81GITR-ND 280-MBRB10H100-E3/81 MBRB10H100-E3/81 MBRB10H100-E3/81 76K7323
Product Name Diodes, Rectifiers - Single - MBRB10H100-E3/81 Single Diodes 10 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 10A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package D2PAK; TO-263AB (D2PAK) D2PAK; D2PAK (TO-263AB) TO-263AB
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
RoHS Compliant RoHS RoHS
Life Cycle Stage Last Shipments
Unlock Full Specs
to access all available technical data