Vishay Intertechnology, Inc. Single Diodes MBRB10H100-E3/45

Description
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB10H100-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10H100-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10H100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10H100-E3/45
DIODE SCHOTTKY 100V 10A TO263AB

DIODE SCHOTTKY 100V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10H100-E3/45
Schottky Diodes & Rectifiers MBRB10H100-E3/45
Schottky Diodes & Rectifiers 100 Volt 10A Single 250 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 10A Single 250 Amp IFSM

Buy Now Datasheet
Rectifier; TO-263AB; 10 A; 0.77 V; 10000 V/us; 2.7 degC/W - 70217370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; TO-263AB; 10 A; 0.77 V; 10000 V/us; 2.7 degC/W
70217370
Rectifier; TO-263AB; 10 A; 0.77 V; 10000 V/us; 2.7 degC/W 70217370
Features: Guardring for Overvoltage Protection Lower Power Losses, High Efficiency Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability High Frequency Operation Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package) Solder Dip 260°C, 40 s (For TO-220AB and ITO-220AB Package) Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.

Features:

  • Guardring for Overvoltage Protection
  • Lower Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • High Frequency Operation
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package)
  • Solder Dip 260°C, 40 s (For TO-220AB and ITO-220AB Package)
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number MBRB10H100-E3/45GI-ND MBRB10H100-E3/45 MBRB10H100-E3/45 70217370
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier; TO-263AB; 10 A; 0.77 V; 10000 V/us; 2.7 degC/W
Tj -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Last Shipments
VF 0.7700 volts 0.6400 volts
Package D2PAK; D2PAK (TO-263AB) TO-263AB
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
TRANSISTORS - Transistors (BJT) - Single - NMBT3904R - 929302-NMBT3904R - Win Source Electronics
Specs
Diode Type Schottky; Bipolar (BJT) Transistor
View Details