Vishay Precision Group Single Diodes MBRB1060-E3/81

Description
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB1060-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - MBRB1060-E3/81GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
10 A 60 V Diode and Rectifier - 280-MBRB1060-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 60 V Diode and Rectifier
280-MBRB1060-E3/81
10 A 60 V Diode and Rectifier 280-MBRB1060-E3/81
DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB1060-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1060-E3/81 can be used for catalog matching and distributor lookup.

DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB1060-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1060-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB1060-E3/81 - 925997-MBRB1060-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1060-E3/81
925997-MBRB1060-E3/81
Diodes, Rectifiers - Single - MBRB1060-E3/81 925997-MBRB1060-E3/81
Manufacturer: Vishay Win Source Part Number: 925997-MBRB1060-E3/8 1 Features: Diode Schottky 60 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB1060 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBRB1060-E3/81GIDKR, MBRB1060-E3/81GICT, MBRB1060E381, MBRB1060-E3/81-ND, MBRB1060-E3/81GITR

Manufacturer: Vishay
Win Source Part Number: 925997-MBRB1060-E3/81
Features: Diode Schottky 60 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB1060
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRB1060-E3/81GIDKR, MBRB1060-E3/81GICT, MBRB1060E381, MBRB1060-E3/81-ND, MBRB1060-E3/81GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1060-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1060-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1060-E3/81
DIODE SCHOTTKY 60V 10A TO263AB

DIODE SCHOTTKY 60V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1060-E3/81
Schottky Diodes & Rectifiers MBRB1060-E3/81
Schottky Diodes & Rectifiers 10 Amp 60 Volt

Schottky Diodes & Rectifiers 10 Amp 60 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number MBRB1060-E3/81GITR-ND 280-MBRB1060-E3/81 925997-MBRB1060-E3/81 MBRB1060-E3/81 MBRB1060-E3/81
Product Name Single Diodes 10 A 60 V Diode and Rectifier Diodes, Rectifiers - Single - MBRB1060-E3/81 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data