Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single MBRB1060-E3/45

Description
Win Source Part Number: 1017447-MBRB1060-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB1060-E3/45GI,MBR B1060-E3/45-ND Base Product Number: MBRB1060
Request a Quote Datasheet
Description
Win Source Part Number: 1017447-MBRB1060-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB1060-E3/45GI,MBR B1060-E3/45-ND Base Product Number: MBRB1060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1017447-MBRB1060-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1017447-MBRB1060-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1017447-MBRB1060-E3/45
Win Source Part Number: 1017447-MBRB1060-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBRB1060-E3/45GI,MBR B1060-E3/45-ND Base Product Number: MBRB1060

Win Source Part Number: 1017447-MBRB1060-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBRB1060-E3/45GI,MBRB1060-E3/45-ND
Base Product Number: MBRB1060

Buy Now Datasheet
Schottky 60V 10A Diode and Rectifier - 280-MBRB1060-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-MBRB1060-E3/45
Schottky 60V 10A Diode and Rectifier 280-MBRB1060-E3/45
DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB1060-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1060-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A TO263AB Product overview: MBRB1060-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1060-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB1060-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1060-E3/45GI-ND
Single Diodes MBRB1060-E3/45GI-ND
Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1060-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1060-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1060-E3/45
DIODE SCHOTTKY 60V 10A TO263AB

DIODE SCHOTTKY 60V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1060-E3/45
Schottky Diodes & Rectifiers MBRB1060-E3/45
Schottky Diodes & Rectifiers 60 Volt 10A Single 150 Amp IFSM

Schottky Diodes & Rectifiers 60 Volt 10A Single 150 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1017447-MBRB1060-E3/45 280-MBRB1060-E3/45 MBRB1060-E3/45GI-ND MBRB1060-E3/45 MBRB1060-E3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tube D2PAK; D2PAK (TO-263AB)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
200V 250MA Diode and Rectifier - 280-BAS21QC-QZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
3 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324288-BAS4005E6327HTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
9 suppliers